The CP M DM40 is a diode module designed for decoupling outputs of switched-mode power units. It addresses the issue of potential damage to individual circuits when multiple secondary circuits are switched in parallel. This module is suitable for applications requiring output doubling, redundancy operation, and protection against energy recovery. It operates within a DC input voltage range of 18 to 30 V and can handle input currents of up to 40 A. The continuous output current is rated at 48 A at 45 °C, decreasing to 30 A at 70 °C. The output voltage is nominally 24 V DC, with a maximum voltage drop of 0.7 V. The module features voltage monitoring and has a degree of efficiency greater than 97% at the rated input voltage. The CP M DM40 has a compact design with dimensions of 60 mm in width, 130 mm in height, and 150 mm in depth, weighing approximately 984 g. It is rated for operation in temperatures ranging from -25 °C to 70 °C and has a storage temperature range of -40 °C to 85 °C. The module is designed for horizontal mounting on a TS35 mounting rail and has an IP20 protection degree. This product is no longer available for purchase as of June 30, 2019, and is classified under various standards, including EN60204 and EN50178. It is also ROHS compliant.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 95Y6566 |
| Product Name | Cp M Dm40 Weidmuller |