Weidmuller Heavy Duty Insert, Plug, 24 Pos; Product Range Weidmuller 1220800000

Description
HEAVY DUTY INSERT, PLUG, 24 POS; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:24 Contacts; Rectangular Shell Size:8; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 24 POS; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:24 Contacts; Rectangular Shell Size:8; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 24 Pos; Product Range Weidmuller - 10B5562 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 24 Pos; Product Range Weidmuller
10B5562
Heavy Duty Insert, Plug, 24 Pos; Product Range Weidmuller 10B5562
HEAVY DUTY INSERT, PLUG, 24 POS; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:24 Contacts; Rectangular Shell Size:8; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 24 POS; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:24 Contacts; Rectangular Shell Size:8; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 10B5562
Product Name Heavy Duty Insert, Plug, 24 Pos; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
High Temperature Septa - 75805 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1252 inch (3.18 mm)
Material Rubber - Silicone
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details