General Purpose Relay SPST-NO (1 Form A) 115VAC Coil Socketable
RELAY GEN PURPOSE SPST 16A 115V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | 1219920000-ND | 1219920000 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Mounting | Socketable | Socket or Plug-in Style; Socketable |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw |