The PWR173220L is a 30 A, 220 V DC coil industrial contactor with a single normally open AgSnO contact, designed for direct mounting on DIN rail TS35. It features an integrated green status LED, screw terminals for both control and load sides with a clamping range of 0.5 to 4 mm², and a compact size of 55 mm depth, 50.5 mm width, and 34 mm height. The device is rated for 277 V AC switching and meets cURus E312083 certification, RoHS compliance, and UL94 V-0 flammability for its cover. Operating and storage temperatures range from -25 °C to 55 °C, with IP10 protection and 4 kVeff dielectric strength between control and load sides.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-1219520000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Single Throw |