The PWR173048L is a relay module with one normally open AgSnO contact rated for 30 A at 277 V AC, designed for DIN rail TS35 mounting. It operates with a 48 V DC coil, consumes 1.9 W, and includes an integrated green status LED. Dimensions are 55 mm depth, 34 mm height, and 50.5 mm width, with a mass of 120 g. It functions between -25 °C and 55 °C, meets RoHS compliance without exemption, and carries cURus certification E312083. Screw terminals accept 0.5 mm² to 4 mm² wires with a torque of 0.5 to 1.2 Nm. Maximum switching frequency is 0.1 Hz at rated load, with an inrush current of 150 A for 50 ms. No test button is provided.
Position Terminal Block
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1219490000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Single Throw |