The PWR276730L is an industrial contactor with two normally open contacts rated for 25 A continuous current and 277 V AC, using AgSnO contact material. It mounts directly on DIN rail TS35, features an integrated green status LED, and has screw terminals for both control and load sides with a clamping range of 0.5 to 4 mm² and a tightening torque of 0.5 to 1.2 Nm. The device operates at 230 V AC control voltage with a power rating of 2.5 VA and complies with RoHS and UL cURus E312083 standards. Its dimensions are 55 mm depth, 34 mm height, and 50.5 mm width, with an operating temperature range of -25 °C to 55 °C and an IP10 protection rating.
Position Terminal Block
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1219190000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Double Pole (DP) |
| Throw | Single Throw |