The PWR173548L is a 1-pole industrial contactor with a 30 A continuous current rating, designed for switching resistive loads up to 277 V AC. It features an AgSnO contact material, a 48 V AC control coil, and a built-in green status LED. The device mounts directly on DIN rail TS35 with screw connections for both control and load sides, supporting wire sizes from 0.5 mm² to 4 mm². It complies with RoHS and REACH SVHC requirements, holds UL cURus certification E312083, and meets UL94 V-0 flammability rating for the cover. Dimensions are 55 mm depth, 34 mm height, and 50.5 mm width, with an operating temperature range of -25 °C to 55 °C and IP10 protection. The switch-on delay is less than 20 ms and switch-off delay is less than 10 ms. A test button is not available.
Position Terminal Block
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1219120000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Single Throw |