Weidmuller Circular Cable Assemblies 1217040010

Description
SAIL-M12GM12SG-CD-0. 1A
Request a Quote Datasheet
Description
SAIL-M12GM12SG-CD-0. 1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-1217040010-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-1217040010-ND
Circular Cable Assemblies 281-1217040010-ND
SAIL-M12GM12SG-CD-0. 1A

SAIL-M12GM12SG-CD-0.1A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-1217040010-ND
Product Name Circular Cable Assemblies
Cable Length 0.3300 ft (1.01 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details