Weidmuller Base, Bulkhead Mount, Top Entry, 1 Lever; Heavy Duty Connector Type Weidmuller 1214300000

Description
BASE, BULKHEAD MOUNT, TOP ENTRY, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:8; Product Range:RockStar Series RoHS Compliant: Yes
Datasheet
Description
BASE, BULKHEAD MOUNT, TOP ENTRY, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:8; Product Range:RockStar Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Base, Bulkhead Mount, Top Entry, 1 Lever; Heavy Duty Connector Type Weidmuller - 10B5549 - Newark, An Avnet Company
Chicago, IL, United States
Base, Bulkhead Mount, Top Entry, 1 Lever; Heavy Duty Connector Type Weidmuller
10B5549
Base, Bulkhead Mount, Top Entry, 1 Lever; Heavy Duty Connector Type Weidmuller 10B5549
BASE, BULKHEAD MOUNT, TOP ENTRY, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:8; Product Range:RockStar Series RoHS Compliant: Yes

BASE, BULKHEAD MOUNT, TOP ENTRY, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:8; Product Range:RockStar Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 10B5549
Product Name Base, Bulkhead Mount, Top Entry, 1 Lever; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details