Weidmuller Bulkhead Housing, Size 8, Aluminium; Heavy Duty Connector Type Weidmuller 1212400000

Description
BULKHEAD HOUSING, SIZE 8, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:HDC 24B Inserts & Hoods; Features:Double LeverRoHS Compliant: Yes
Datasheet
Description
BULKHEAD HOUSING, SIZE 8, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:HDC 24B Inserts & Hoods; Features:Double LeverRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Housing, Size 8, Aluminium; Heavy Duty Connector Type Weidmuller - 10B5536 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Housing, Size 8, Aluminium; Heavy Duty Connector Type Weidmuller
10B5536
Bulkhead Housing, Size 8, Aluminium; Heavy Duty Connector Type Weidmuller 10B5536
BULKHEAD HOUSING, SIZE 8, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:HDC 24B Inserts & Hoods; Features:Double LeverRoHS Compliant: Yes

BULKHEAD HOUSING, SIZE 8, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:HDC 24B Inserts & Hoods; Features:Double LeverRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 10B5536
Product Name Bulkhead Housing, Size 8, Aluminium; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details