Weidmuller Hdc He 24 Fc Weidmuller 1211600000

Description
HDC HE 24 FC
Description
HDC HE 24 FC
Datasheet
Datasheet Summary
Powered by GS/AI

The HDC HE 24 FC is a female insert designed for crimp connections, featuring 24 poles. It has a rated current of 16 A and a rated voltage of 500 V, with a nominal voltage according to UL/CSA of 600 V AC/DC. The insert is constructed from glass-fibre reinforced polycarbonate, ensuring durability and compliance with UL 94 V-0 flammability standards. The dimensions of the insert are 111 mm in length, 34 mm in width, and 33.5 mm in height, with a net weight of 75 g. It operates effectively within a temperature range of -40 °C to 125 °C. The product supports a maximum conductor cross-section of 4 mm² and is suitable for both solid and finely stranded wires, with a minimum cross-section of 0.5 mm². The HDC HE 24 FC is designed for a minimum of 500 plugging cycles and has a volume resistance of ,â§ 2 mΩ. It is also ROHS compliant, making it suitable for environmentally conscious projects. This product is ideal for applications requiring reliable electrical connections in various industrial settings.

Datasheet Summary
Powered by GS/AI

The HDC HE 24 FC is a female insert designed for crimp connections, featuring 24 poles. It has a rated current of 16 A and a rated voltage of 500 V, with a nominal voltage according to UL/CSA of 600 V AC/DC. The insert is constructed from glass-fibre reinforced polycarbonate, ensuring durability and compliance with UL 94 V-0 flammability standards. The dimensions of the insert are 111 mm in length, 34 mm in width, and 33.5 mm in height, with a net weight of 75 g. It operates effectively within a temperature range of -40 °C to 125 °C. The product supports a maximum conductor cross-section of 4 mm² and is suitable for both solid and finely stranded wires, with a minimum cross-section of 0.5 mm². The HDC HE 24 FC is designed for a minimum of 500 plugging cycles and has a volume resistance of ,â§ 2 mΩ. It is also ROHS compliant, making it suitable for environmentally conscious projects. This product is ideal for applications requiring reliable electrical connections in various industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Hdc He 24 Fc Weidmuller - 10B5531 - Newark, An Avnet Company
Chicago, IL, United States
Hdc He 24 Fc Weidmuller
10B5531
Hdc He 24 Fc Weidmuller 10B5531
HDC HE 24 FC

HDC HE 24 FC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10B5531
Product Name Hdc He 24 Fc Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details