Manufacturer: Weidmüller
Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules
Series: Rockstar® HE
Number of Positions: 24+Ground
Termination Style: Screw
Connector Type: Insert
Package: Bulk
Gender: Male
Size: 8
Alternative Parts (Cross-Reference): Cross
Product Status: Active
24 Pos Male Screw Connector, 16A, 500V, Silver Plated Copper Alloy Product overview: 1211100000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 16A, 500V, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-1211100000 can be used for catalog matching and distributor lookup.
RECTANGULAR INSERT, MALE, 24 POSITION, SCREW; Product Range:HE Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:24Contacts;
Rectangular Power Connector, Insert, HE Series, Screw, Plug, 24, Pin RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 361-1211100000 | 10B5528 | 50M6092 | |
| Product Name | Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules | 16A 500V Electronic Connector | Rectangular Insert, Male, 24 Position, Screw; Product Range Weidmuller | Rectangular Power Connector, Insert, He Series, Screw, Plug, 24, Pin Rohs Compliant Weidmuller |
| Gender | Male / Plug | Male / Plug | ||
| Termination | Screw | Screw | ||
| Voltage Rating | 500 volts |