Weidmuller Heavy Duty Base, Size 16B, Alum; Heavy Duty Connector Type Weidmuller 1210100000

Description
HEAVY DUTY BASE, SIZE 16B, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:Side Clamp; Rectangular Shell Size:16B; For Use With:HDC 16B Inserts RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY BASE, SIZE 16B, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:Side Clamp; Rectangular Shell Size:16B; For Use With:HDC 16B Inserts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Base, Size 16B, Alum; Heavy Duty Connector Type Weidmuller - 10B5526 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Base, Size 16B, Alum; Heavy Duty Connector Type Weidmuller
10B5526
Heavy Duty Base, Size 16B, Alum; Heavy Duty Connector Type Weidmuller 10B5526
HEAVY DUTY BASE, SIZE 16B, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:Side Clamp; Rectangular Shell Size:16B; For Use With:HDC 16B Inserts RoHS Compliant: Yes

HEAVY DUTY BASE, SIZE 16B, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:Side Clamp; Rectangular Shell Size:16B; For Use With:HDC 16B Inserts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 10B5526
Product Name Heavy Duty Base, Size 16B, Alum; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details