Weidmuller Bulkhead Housing, Size 6, Aluminium; Heavy Duty Connector Type Weidmuller 1209700000

Description
BULKHEAD HOUSING, SIZE 6, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:HDC 16B Inserts & Hoods; Features:Single LeverRoHS Compliant: Yes
Description
BULKHEAD HOUSING, SIZE 6, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:HDC 16B Inserts & Hoods; Features:Single LeverRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Housing, Size 6, Aluminium; Heavy Duty Connector Type Weidmuller - 10B5524 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Housing, Size 6, Aluminium; Heavy Duty Connector Type Weidmuller
10B5524
Bulkhead Housing, Size 6, Aluminium; Heavy Duty Connector Type Weidmuller 10B5524
BULKHEAD HOUSING, SIZE 6, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:HDC 16B Inserts & Hoods; Features:Single LeverRoHS Compliant: Yes

BULKHEAD HOUSING, SIZE 6, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:HDC 16B Inserts & Hoods; Features:Single LeverRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 10B5524
Product Name Bulkhead Housing, Size 6, Aluminium; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details