Weidmuller Enclosure 1208600000

Description
HOUSING, SIZE 6, IP65, NEMA TYPE 12, OPEN BASE, SIDE-LOCKING CLAMP ON LOWER SIDE. FREE 2 YEAR RADWELL WARRANTY
Description
HOUSING, SIZE 6, IP65, NEMA TYPE 12, OPEN BASE, SIDE-LOCKING CLAMP ON LOWER SIDE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 7933014 - Radwell International
Willingboro, NJ, United States
Enclosure
7933014
Enclosure 7933014
HOUSING, SIZE 6, IP65, NEMA TYPE 12, OPEN BASE, SIDE-LOCKING CLAMP ON LOWER SIDE. FREE 2 YEAR RADWELL WARRANTY

HOUSING, SIZE 6, IP65, NEMA TYPE 12, OPEN BASE, SIDE-LOCKING CLAMP ON LOWER SIDE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 7933014
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.13 to 11.37 inch (156 to 289 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K20 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Enclosure, Abs, Mobile / Wall Mnt; Enclosure Type Okw (Enclosures) - 36AJ9313 - Newark, An Avnet Company
Specs
Length 1.91 inch (48.5 mm)
Width 7.68 inch (195 mm)
Depth 10.83 inch (275 mm)
View Details