Weidmuller Bulkhead Housing, Size 6, Aluminium; Heavy Duty Connector Type Weidmuller 1208600000

Description
BULKHEAD HOUSING, SIZE 6, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:HDC 16B Inserts & Hoods; Features:Double LeverRoHS Compliant: Yes
Datasheet
Description
BULKHEAD HOUSING, SIZE 6, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:HDC 16B Inserts & Hoods; Features:Double LeverRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Housing, Size 6, Aluminium; Heavy Duty Connector Type Weidmuller - 10B5517 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Housing, Size 6, Aluminium; Heavy Duty Connector Type Weidmuller
10B5517
Bulkhead Housing, Size 6, Aluminium; Heavy Duty Connector Type Weidmuller 10B5517
BULKHEAD HOUSING, SIZE 6, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:HDC 16B Inserts & Hoods; Features:Double LeverRoHS Compliant: Yes

BULKHEAD HOUSING, SIZE 6, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:HDC 16B Inserts & Hoods; Features:Double LeverRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 10B5517
Product Name Bulkhead Housing, Size 6, Aluminium; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 95 mm (3.74 inch)
Bearing Bore / Ring O.D. 3.35 inch (85 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details