Weidmuller Connectors,Interconnects 1207900000

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Gender: Receptacle Number of Positions: 5 Size: 0.47" Dia (12mm) Termination Style: Solder Voltage Rating: 600V
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Gender: Receptacle Number of Positions: 5 Size: 0.47" Dia (12mm) Termination Style: Solder Voltage Rating: 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Gender: Receptacle Number of Positions: 5 Size: 0.47" Dia (12mm) Termination Style: Solder Voltage Rating: 600V

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Gender: Receptacle
Number of Positions: 5
Size: 0.47" Dia (12mm)
Termination Style: Solder
Voltage Rating: 600V

Buy Now Datasheet
Rack And Panel Connector, 16 Contact(S), Male, Crimp Terminal Weidmuller - 10AK0693 - Newark, An Avnet Company
Chicago, IL, United States
Rack And Panel Connector, 16 Contact(S), Male, Crimp Terminal Weidmuller
10AK0693
Rack And Panel Connector, 16 Contact(S), Male, Crimp Terminal Weidmuller 10AK0693
RACK AND PANEL CONNECTOR, 16 CONTACT(S), MALE, CRIMP TERMINAL

RACK AND PANEL CONNECTOR, 16 CONTACT(S), MALE, CRIMP TERMINAL

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10AK0693
Product Name Connectors,Interconnects Rack And Panel Connector, 16 Contact(S), Male, Crimp Terminal Weidmuller
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products