Weidmuller Bulkhead Housing, Size 4, Aluminium; Heavy Duty Connector Type Weidmuller 1206100000

Description
BULKHEAD HOUSING, SIZE 4, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:HDC 10B Inserts & Hoods; Features:Single LeverRoHS Compliant: Yes
Datasheet
Description
BULKHEAD HOUSING, SIZE 4, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:HDC 10B Inserts & Hoods; Features:Single LeverRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Housing, Size 4, Aluminium; Heavy Duty Connector Type Weidmuller - 10B5508 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Housing, Size 4, Aluminium; Heavy Duty Connector Type Weidmuller
10B5508
Bulkhead Housing, Size 4, Aluminium; Heavy Duty Connector Type Weidmuller 10B5508
BULKHEAD HOUSING, SIZE 4, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:HDC 10B Inserts & Hoods; Features:Single LeverRoHS Compliant: Yes

BULKHEAD HOUSING, SIZE 4, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:HDC 10B Inserts & Hoods; Features:Single LeverRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 10B5508
Product Name Bulkhead Housing, Size 4, Aluminium; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details