Weidmuller Bulkhead Housing, Size 4, Aluminium; Heavy Duty Connector Type Weidmuller 1205600000

Description
BULKHEAD HOUSING, SIZE 4, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:HDC 10B Inserts & Hoods; Features:Cover RoHS Compliant: Yes
Datasheet
Description
BULKHEAD HOUSING, SIZE 4, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:HDC 10B Inserts & Hoods; Features:Cover RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Housing, Size 4, Aluminium; Heavy Duty Connector Type Weidmuller - 10B5505 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Housing, Size 4, Aluminium; Heavy Duty Connector Type Weidmuller
10B5505
Bulkhead Housing, Size 4, Aluminium; Heavy Duty Connector Type Weidmuller 10B5505
BULKHEAD HOUSING, SIZE 4, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:HDC 10B Inserts & Hoods; Features:Cover RoHS Compliant: Yes

BULKHEAD HOUSING, SIZE 4, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:HDC 10B Inserts & Hoods; Features:Cover RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 10B5505
Product Name Bulkhead Housing, Size 4, Aluminium; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

1.58
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details