Weidmuller Heavy Duty Connector Inserts, Modules 1203900000

Description
Male Insert 10+Ground Position Screw
Request a Quote Datasheet
Description
Male Insert 10+Ground Position Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Inserts, Modules - 281-2253-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
281-2253-ND
Heavy Duty Connector Inserts, Modules 281-2253-ND
Male Insert 10+Ground Position Screw

Male Insert 10+Ground Position Screw

Buy Now Datasheet
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules
Manufacturer: Weidmüller Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules Series: Rockstar® HE Number of Positions: 10+Ground Termination Style: Screw Connector Type: Insert Package: Bulk Voltage Rating: 500V Gender: Male Size: 4 Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules
Series: Rockstar® HE
Number of Positions: 10+Ground
Termination Style: Screw
Connector Type: Insert
Package: Bulk
Voltage Rating: 500V
Gender: Male
Size: 4
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Rectangular Insert, Male, 10 Position, Screw; Product Range Weidmuller - 10B5495 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Male, 10 Position, Screw; Product Range Weidmuller
10B5495
Rectangular Insert, Male, 10 Position, Screw; Product Range Weidmuller 10B5495
RECTANGULAR INSERT, MALE, 10 POSITION, SCREW; Product Range:HE Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:10Contacts; Contact Gender:Pin; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes

RECTANGULAR INSERT, MALE, 10 POSITION, SCREW; Product Range:HE Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:10Contacts; Contact Gender:Pin; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Rectangular Power Connector, Insert, He Series, Screw, Plug, 10, Pin Rohs Compliant Weidmuller - 50M6086 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Connector, Insert, He Series, Screw, Plug, 10, Pin Rohs Compliant Weidmuller
50M6086
Rectangular Power Connector, Insert, He Series, Screw, Plug, 10, Pin Rohs Compliant Weidmuller 50M6086
Rectangular Power Connector, Insert, HE Series, Screw, Plug, 10, Pin RoHS Compliant: Yes

Rectangular Power Connector, Insert, HE Series, Screw, Plug, 10, Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 281-2253-ND 10B5495 50M6086
Product Name Heavy Duty Connector Inserts, Modules Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules Rectangular Insert, Male, 10 Position, Screw; Product Range Weidmuller Rectangular Power Connector, Insert, He Series, Screw, Plug, 10, Pin Rohs Compliant Weidmuller
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Gender Male / Plug Male / Plug
Voltage Rating 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2112 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details