1202560000 -- CP E SNT 350W 48V 7.3A WEIDMULLER
Weidmuller
Cp E Snt 350W 48V 7.3A Weidmuller
1202560000
Description
CP E SNT 350W 48V 7.3A
Description
CP E SNT 350W 48V 7.3A
Suppliers
Cp E Snt 350W 48V 7.3A Weidmuller
95Y6423
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95Y6423 |
|
Product Name
|
Cp E Snt 350W 48V 7.3A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details