Weidmuller Hd Base, Size 3, End Clamp, Bulkhead; Connector Body Material Weidmuller 1202500000

Description
HD BASE, SIZE 3, END CLAMP, BULKHEAD; Connector Body Material:Aluminum Body; Locking Type:End Clamp; Rectangular Shell Size:3; For Use With:Weidmuller RockStar Series Size 3 HDC Inserts; Product Range:RockStar Series RoHS Compliant: Yes
Datasheet
Description
HD BASE, SIZE 3, END CLAMP, BULKHEAD; Connector Body Material:Aluminum Body; Locking Type:End Clamp; Rectangular Shell Size:3; For Use With:Weidmuller RockStar Series Size 3 HDC Inserts; Product Range:RockStar Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd Base, Size 3, End Clamp, Bulkhead; Connector Body Material Weidmuller - 10B5491 - Newark, An Avnet Company
Chicago, IL, United States
Hd Base, Size 3, End Clamp, Bulkhead; Connector Body Material Weidmuller
10B5491
Hd Base, Size 3, End Clamp, Bulkhead; Connector Body Material Weidmuller 10B5491
HD BASE, SIZE 3, END CLAMP, BULKHEAD; Connector Body Material:Aluminum Body; Locking Type:End Clamp; Rectangular Shell Size:3; For Use With:Weidmuller RockStar Series Size 3 HDC Inserts; Product Range:RockStar Series RoHS Compliant: Yes

HD BASE, SIZE 3, END CLAMP, BULKHEAD; Connector Body Material:Aluminum Body; Locking Type:End Clamp; Rectangular Shell Size:3; For Use With:Weidmuller RockStar Series Size 3 HDC Inserts; Product Range:RockStar Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 10B5491
Product Name Hd Base, Size 3, End Clamp, Bulkhead; Connector Body Material Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 24 mm (0.9449 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details