Weidmuller Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules 1201000000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules Series: Rockstar® HE Number of Positions: 6+Ground Termination Style: Crimp Connector Type: Insert without Contacts Package: Bulk Gender: Female Size: 3 Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules Series: Rockstar® HE Number of Positions: 6+Ground Termination Style: Crimp Connector Type: Insert without Contacts Package: Bulk Gender: Female Size: 3 Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules
Manufacturer: Weidmüller Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules Series: Rockstar® HE Number of Positions: 6+Ground Termination Style: Crimp Connector Type: Insert without Contacts Package: Bulk Gender: Female Size: 3 Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules
Series: Rockstar® HE
Number of Positions: 6+Ground
Termination Style: Crimp
Connector Type: Insert without Contacts
Package: Bulk
Gender: Female
Size: 3
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Heavy Duty Connector Inserts, Modules - 1201000000-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
1201000000-ND
Heavy Duty Connector Inserts, Modules 1201000000-ND
Female Insert without Contacts 6+Ground Position Crimp

Female Insert without Contacts 6+Ground Position Crimp

Buy Now Datasheet
Hdc He 6 Fc Weidmuller - 13C6834 - Newark, An Avnet Company
Chicago, IL, United States
Hdc He 6 Fc Weidmuller
13C6834
Hdc He 6 Fc Weidmuller 13C6834
HDC HE 6 FC

HDC HE 6 FC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1201000000-ND 13C6834
Product Name Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules Heavy Duty Connector Inserts, Modules Hdc He 6 Fc Weidmuller
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAKP - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Power Entry Modules (PEM) - 486-3-109-719-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details