Weidmuller Heavy Duty Contact, Pin, Crimp; Product Range Weidmuller 1200900000

Description
HEAVY DUTY CONTACT, PIN, CRIMP; Product Range:HE Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy; Contact Plating:Silver RoHS Compliant: Yes
Description
HEAVY DUTY CONTACT, PIN, CRIMP; Product Range:HE Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy; Contact Plating:Silver RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, Crimp; Product Range Weidmuller - 10B5480 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, Crimp; Product Range Weidmuller
10B5480
Heavy Duty Contact, Pin, Crimp; Product Range Weidmuller 10B5480
HEAVY DUTY CONTACT, PIN, CRIMP; Product Range:HE Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy; Contact Plating:Silver RoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, CRIMP; Product Range:HE Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy; Contact Plating:Silver RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 10B5480
Product Name Heavy Duty Contact, Pin, Crimp; Product Range Weidmuller
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2349177-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details