Weidmuller Heavy Duty Contact, Pin, Crimp; Product Range Weidmuller 1200500000

Description
HEAVY DUTY CONTACT, PIN, CRIMP; Product Range:HE Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy; Contact Plating:Silver RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, PIN, CRIMP; Product Range:HE Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy; Contact Plating:Silver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, Crimp; Product Range Weidmuller - 10B5476 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, Crimp; Product Range Weidmuller
10B5476
Heavy Duty Contact, Pin, Crimp; Product Range Weidmuller 10B5476
HEAVY DUTY CONTACT, PIN, CRIMP; Product Range:HE Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy; Contact Plating:Silver RoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, CRIMP; Product Range:HE Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy; Contact Plating:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 10B5476
Product Name Heavy Duty Contact, Pin, Crimp; Product Range Weidmuller
Type Contact
Unlock Full Specs
to access all available technical data