"Box Metal, Stainless Steel Unpainted Cover Included 15.748"" L x 11.811"" W (400.00mm x 300.00mm) X 7.874"" (200.00mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 1200280000-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | Steel - Stainless |
| NEMA Rating | NEMA Enclosures |