Weidmuller Rectangular Insert, Male, 6 Position, Screw; Product Range Weidmuller 1200000000

Description
RECTANGULAR INSERT, MALE, 6 POSITION, SCREW; Product Range:HE Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:6Contacts; Contact Gender:Pin; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, MALE, 6 POSITION, SCREW; Product Range:HE Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:6Contacts; Contact Gender:Pin; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Male, 6 Position, Screw; Product Range Weidmuller - 10B5473 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Male, 6 Position, Screw; Product Range Weidmuller
10B5473
Rectangular Insert, Male, 6 Position, Screw; Product Range Weidmuller 10B5473
RECTANGULAR INSERT, MALE, 6 POSITION, SCREW; Product Range:HE Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:6Contacts; Contact Gender:Pin; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes

RECTANGULAR INSERT, MALE, 6 POSITION, SCREW; Product Range:HE Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:6Contacts; Contact Gender:Pin; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Rectangular Power Connector, Insert, He Series, Screw, Plug, 6, Pin Rohs Compliant Weidmuller - 50M6075 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Connector, Insert, He Series, Screw, Plug, 6, Pin Rohs Compliant Weidmuller
50M6075
Rectangular Power Connector, Insert, He Series, Screw, Plug, 6, Pin Rohs Compliant Weidmuller 50M6075
Rectangular Power Connector, Insert, HE Series, Screw, Plug, 6, Pin RoHS Compliant: Yes

Rectangular Power Connector, Insert, HE Series, Screw, Plug, 6, Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10B5473 50M6075
Product Name Rectangular Insert, Male, 6 Position, Screw; Product Range Weidmuller Rectangular Power Connector, Insert, He Series, Screw, Plug, 6, Pin Rohs Compliant Weidmuller
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products