"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 24.409"" L x 17.717"" W (620.00mm x 450.00mm) X 7.874"" (200.00mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 1195350000-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | Steel - Stainless |
| Mounting Type | Wall Mount |