Weidmuller General Purpose Enclosures 1194610000

Description
Ex metal housing, 260 x 260 x 150 mm, el
Request a Quote Datasheet
Description
Ex metal housing, 260 x 260 x 150 mm, el
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2875213 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2875213
General Purpose Enclosures 2875213
Ex metal housing, 260 x 260 x 150 mm, el

Ex metal housing, 260 x 260 x 150 mm, el

Supplier's Site
Boxes - 1194610000-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 10.236"" L x 10.236"" W (260.00mm x 260.00mm) X 5.906"" (150.00mm)"

"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 10.236"" L x 10.236"" W (260.00mm x 260.00mm) X 5.906"" (150.00mm)"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2875213 1194610000-ND
Product Name General Purpose Enclosures Boxes
Length 10.24 inch (260 mm)
Width 5.91 inch (150 mm)
Depth 10.24 inch (260 mm)
Material Steel - Stainless; 316 Stainless Steel Steel - Stainless
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details