IE-PS-V14M-2SC-POF
Fiber Optic Plug Connector SCRJ Duplex Silver
Manufacturer: Weidmüller
Category: Connectors, Interconnects Fiber Optic Connectors Fiber Optic Connector Assemblies
Series: IE-Line
Connector Type: Plug
Package: Bulk
Mode: POF
Simplex/Duplex: Duplex
Cable Diameter: 10.0mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Connector Style: SCRJ
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4381-1191550000-ND | 28X0377 | |
| Product Name | Fiber Optic Connector Assemblies | Connectors, Interconnects Fiber Optic Connectors Fiber Optic Connector Assemblies | Ie-Ps-V14M-2Sc-Pof Weidmuller |
| Mounting | Free Hanging (In-Line) |