Weidmuller Din Rail, Channel 1186780000

Description
Terminal Block Connector 4 Position Feed Through Blue 6-18 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 4 Position Feed Through Blue 6-18 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 281-5534-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
281-5534-ND
Din Rail, Channel 281-5534-ND
Terminal Block Connector 4 Position Feed Through Blue 6-18 AWG

Terminal Block Connector 4 Position Feed Through Blue 6-18 AWG

Buy Now Datasheet
Wdk 10 V Bl Weidmuller - 87T5086 - Newark, An Avnet Company
Chicago, IL, United States
Wdk 10 V Bl Weidmuller
87T5086
Wdk 10 V Bl Weidmuller 87T5086
WDK 10 V BL

WDK 10 V BL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 281-5534-ND 87T5086
Product Name Din Rail, Channel Wdk 10 V Bl Weidmuller
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7921D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details