Weidmuller Power Relays, Over 2 Amps 1181521001

Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 281-5532-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
281-5532-ND
Power Relays, Over 2 Amps 281-5532-ND
General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail

General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
1181521001
Relays - Power Relays, Over 2 Amps 1181521001
RELAY GEN PURPOSE SPDT 6A 24V

RELAY GEN PURPOSE SPDT 6A 24V

Supplier's Site
Relay, Spst-No, 250Vac, 6A; Contact Configuration Weidmuller - 13C6827 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 6A; Contact Configuration Weidmuller
13C6827
Relay, Spst-No, 250Vac, 6A; Contact Configuration Weidmuller 13C6827
RELAY, SPST-NO, 250VAC, 6A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:6A; Product Range:RS Series; Relay Mounting:DIN Rail; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Coil Resistance:- RoHS Compliant: Yes

RELAY, SPST-NO, 250VAC, 6A; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:6A; Product Range:RS Series; Relay Mounting:DIN Rail; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Coil Resistance:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 281-5532-ND 1181521001 13C6827
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Spst-No, 250Vac, 6A; Contact Configuration Weidmuller
Relay Type General
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393117-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2.1 VA
View Details
3 suppliers
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details