1180290000 -- TOS 120VAC/48VDC 0.5A RC WEIDMULLER
Weidmuller
Tos 120Vac/48Vdc 0.5A Rc Weidmuller
1180290000
Description
TOS 120VAC/48VDC 0.5A RC
Description
TOS 120VAC/48VDC 0.5A RC
Suppliers
Tos 120Vac/48Vdc 0.5A Rc Weidmuller
44T5610
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
44T5610 |
|
Product Name
|
Tos 120Vac/48Vdc 0.5A Rc Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Hottinger Brüel & Kjær A/S
Connector Type
D-Sub Connector
View Details
Connector Type
Coaxial Connector
Gender
Female / Jack
View Details