1179860000 -- EGT EG3 220 VAC WEIDMULLER
Weidmuller
Egt Eg3 220 Vac Weidmuller
1179860000
Description
EGT EG3 220 VAC
Description
EGT EG3 220 VAC
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
61K4678 |
|
Product Name
|
Egt Eg3 220 Vac Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Coaxial Connector
Voltage Rating
7500 volts
Current Rating
3.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers