Weidmuller Monitor - Current/Voltage Transducer 1178760000

Description
Voltage Transducer 165 ~ 230VAC Input Output 165 ~ 230VAC DIN Rail
Datasheet
Description
Voltage Transducer 165 ~ 230VAC Input Output 165 ~ 230VAC DIN Rail
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monitor - Current/Voltage Transducer - 1178760000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Current/Voltage Transducer
1178760000
Monitor - Current/Voltage Transducer 1178760000
Voltage Transducer 165 ~ 230VAC Input Output 165 ~ 230VAC DIN Rail

Voltage Transducer 165 ~ 230VAC Input Output 165 ~ 230VAC DIN Rail

Buy Now Datasheet
Monitor - Current/Voltage Transducer - 1178760000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Current/Voltage Transducer
1178760000
Monitor - Current/Voltage Transducer 1178760000
Voltage Transducer 165 ~ 230VAC Input Output 165 ~ 230VAC DIN Rail

Voltage Transducer 165 ~ 230VAC Input Output 165 ~ 230VAC DIN Rail

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Electrical Voltage Sensors
Product Number 1178760000
Product Name Monitor - Current/Voltage Transducer
Voltage 165 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Indicators - ER3564-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Brüel & Kjær A/S
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details
DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Features Visual Indicators or Display
Voltage 1000 volts
Voltage Type DCVoltage
View Details
P43000 High Voltage Transducer / Transmitter | Calibrated and Switchable - P43000 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Power Requirements DC Powered; AC Powered
Voltage Range 22 ... 230 V AC/DC
View Details