Weidmüller 1176020000 Signal Conditioner
With Weidmüller analog signal conditioning device ACT20M-AI-2AO-S - 1176020000, convert and isolate your current signals into useful and manageable signals for your input devices. The ACT20M-AI-2AO-S - 1176020000 takes current signals of 0-10 V DC, 0-5 V DC, 0-20 mA, and 4-20 mA. It then isolates, conditions, and duplicates it into two clean and smooth analog signals you can rely on.
SIGNAL DUPLICATOR/ISOLATOR,
SIGNAL CONVERTER/DISCONNECT
SIGNAL CONVERTER/DISCONNECT
| RS Components, Ltd. | Automation24, Inc. | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Signal Conditioners | Signal Conditioners | Signal Conditioners | Signal Conditioners |
| Product Number | 8928953 | 87T5073 | 1176020000 | |
| Product Name | Signal Conditioners | Analog signal converter Weidmüller ACT20M-AI-2AO-S - 1176020000 | Signal Duplicator/isolator, 1 I/p, 2 O/p; Signal Conditioner Input Weidmuller | Signal Conditioners and Isolators |
| Outputs | Analog Current Output; Analogue Current | Analog Voltage Output; Analog Current Output | ||
| Agency Approval | cULus, ATEX, FM Div2 | |||
| DC Current | 4 → 20ma | 0-5/10 V DC/ 0/4-20 mA | ||
| Inputs | Current | |||
| Excitation | Current |