Weidmuller Terminal Blocks - Specialized 1173890000

Description
TERM BLK DISTRIB 16POS 9.2MM GRY
Request a Quote Datasheet
Description
TERM BLK DISTRIB 16POS 9.2MM GRY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 281-4379-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
281-4379-ND
Terminal Blocks - Specialized 281-4379-ND
TERM BLK DISTRIB 16POS 9.2MM GRY

TERM BLK DISTRIB 16POS 9.2MM GRY

Buy Now Datasheet
DIN Rail Terminal Blocks - 7684677 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
7684677
DIN Rail Terminal Blocks 7684677
Weidmüller 1173890000

Weidmüller 1173890000

Supplier's Site
Din Rail Terminal Block, 16Pos, 16Awg; No. Of Positions Weidmuller - 62W1922 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 16Pos, 16Awg; No. Of Positions Weidmuller
62W1922
Din Rail Terminal Block, 16Pos, 16Awg; No. Of Positions Weidmuller 62W1922
DIN RAIL TERMINAL BLOCK, 16POS, 16AWG; No. of Positions:16Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:250V RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 16POS, 16AWG; No. of Positions:16Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-4379-ND 7684677 62W1922
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks Din Rail Terminal Block, 16Pos, 16Awg; No. Of Positions Weidmuller
Mounting Options DIN Rail
Termination Options Spring Clamp Push in
Approvals RoHS Compliant RoHS Compliant
Operating Temperature -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.66 - Push-In terminal socket - 9366 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, ukca, cRUus, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.953 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Component Terminal Block with LED - 2002-1321/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details