Weidmuller DIN Rail Terminal Blocks 1173880000

Description
Weidmüller 1173880000
Request a Quote Datasheet
Description
Weidmüller 1173880000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 7684674 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
7684674
DIN Rail Terminal Blocks 7684674
Weidmüller 1173880000

Weidmüller 1173880000

Supplier's Site
Terminal Blocks - Specialized - 1173880000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
1173880000-ND
Terminal Blocks - Specialized 1173880000-ND
TERM BLK DISTRIB 16POS 9.2MM GRY

TERM BLK DISTRIB 16POS 9.2MM GRY

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 7684674 1173880000-ND
Product Name DIN Rail Terminal Blocks Terminal Blocks - Specialized
Termination Options Push in Spring Clamp
Approvals RoHS Compliant RoHS Compliant
North American 16 AWG 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

High and Medium-Power Terminal Blocks - HP-ATB-175B-6-01P - BlockMaster Electronics, Inc.
Specs
Mounting Options 35 mm DIN Rail (optional feature); Panel Mount (optional feature)
Termination Options Screw Clamp
Features Cover
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4H-06A1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2418 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers