TERM BLK DISTRIB 16POS 9.2MM BLK
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 8765402 | 281-5531-ND |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Specialized |
| Termination Options | Push in | Spring Clamp |
| Approvals | RoHS Compliant | RoHS Compliant |
| North American | 16 AWG | 16 AWG |