1171160000 -- EGU 4;110VAC/DC;1.5A WEIDMULLER
Weidmuller
Egu 4;110Vac/dc;1.5A Weidmuller
1171160000
Description
EGU 4;110VAC/DC;1.5A
Description
EGU 4;110VAC/DC;1.5A
Suppliers
Egu 4;110Vac/dc;1.5A Weidmuller
10B5454
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
10B5454 |
|
Product Name
|
Egu 4;110Vac/dc;1.5A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
250 volts
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details