Weidmuller Connectors, Interconnects Circular Connectors Circular Connector Contacts 1170180000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Circular Connectors Circular Connector Contacts Series: SAI M23 Type: Signal, Machined Contact Type: Socket Contact Finish: Gold Package: Bulk Contact Termination: Crimp Contact Material: Brass Alloy Alternative Parts (Cross-Reference): Cross Product Status: Active Contact Size: 1.0mm
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Circular Connectors Circular Connector Contacts Series: SAI M23 Type: Signal, Machined Contact Type: Socket Contact Finish: Gold Package: Bulk Contact Termination: Crimp Contact Material: Brass Alloy Alternative Parts (Cross-Reference): Cross Product Status: Active Contact Size: 1.0mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Circular Connectors Circular Connector Contacts - 1170180000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Circular Connectors Circular Connector Contacts
1170180000
Connectors, Interconnects Circular Connectors Circular Connector Contacts 1170180000
Manufacturer: Weidmüller Category: Connectors, Interconnects Circular Connectors Circular Connector Contacts Series: SAI M23 Type: Signal, Machined Contact Type: Socket Contact Finish: Gold Package: Bulk Contact Termination: Crimp Contact Material: Brass Alloy Alternative Parts (Cross-Reference): Cross Product Status: Active Contact Size: 1.0mm

Manufacturer: Weidmüller
Category: Connectors, Interconnects Circular Connectors Circular Connector Contacts
Series: SAI M23
Type: Signal, Machined
Contact Type: Socket
Contact Finish: Gold
Package: Bulk
Contact Termination: Crimp
Contact Material: Brass Alloy
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Contact Size: 1.0mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 1170180000
Product Name Connectors, Interconnects Circular Connectors Circular Connector Contacts
Contact Material Brass Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Binding Posts - 1030181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details