Weidmuller Power Relays, Over 2 Amps 1167760000

Description
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1167760000-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1167760000-ND
Power Relays, Over 2 Amps 1167760000-ND
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil DIN Rail

General Purpose Relay SPST-NO (1 Form A) 5VDC Coil DIN Rail

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
1167760000
Relays - Power Relays, Over 2 Amps 1167760000
RELAY GEN PURPOSE SPST 5A 5V

RELAY GEN PURPOSE SPST 5A 5V

Supplier's Site
Rs 30 5V Ttl;spst No;w/ Rohs Compliant Weidmuller - 65T5000 - Newark, An Avnet Company
Chicago, IL, United States
Rs 30 5V Ttl;spst No;w/ Rohs Compliant Weidmuller
65T5000
Rs 30 5V Ttl;spst No;w/ Rohs Compliant Weidmuller 65T5000
RS 30 5V TTL;SPST NO;W/ ROHS COMPLIANT: YES

RS 30 5V TTL;SPST NO;W/ ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 1167760000-ND 1167760000 65T5000
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Rs 30 5V Ttl;spst No;w/ Rohs Compliant Weidmuller
Relay Type General
Mounting DIN DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.O 70.2431 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Relay module - 788-312/003-000 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers