PATCH CORD, RJ45 PLUG-PLUG, 49.2FT, GRY; LAN Category:Cat6a; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
CABLE MOD 8P8C PLUG-PLUG 49.21'
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 44T5563 | 1165940150 |
| Product Name | Patch Cord, Rj45 Plug-Plug, 49.2Ft, Gry; Lan Category Weidmuller | Cable Assemblies - Modular Cables |
| Application | LAN / Ethernet | |
| Product Type | Patch | |
| Cable Type | Cat 6 | |
| Cable Length | 49.21 ft (150 dm) | 49.21 ft (150 dm) |