CABLE MOD 8P8C PLUG-PLUG 16.4'
PATCH CORD, RJ45 PLUG-PLUG, 16.4FT, GRY; LAN Category:Cat6a; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1165940050 | 44T5560 |
| Product Name | Cable Assemblies - Modular Cables | Patch Cord, Rj45 Plug-Plug, 16.4Ft, Gry; Lan Category Weidmuller |
| Cable Shielding | Shielded | |
| Cable Length | 16.4 ft (49.99 dm) | 16.4 ft (50 dm) |
| Application | LAN / Ethernet | |
| Product Type | Patch |