CABLE MOD 8P8C PLUG-PLUG 6.56'
PATCH CORD, RJ45 PLUG-PLUG, 6.6FT, GRY; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1165940020 | 44T5558 |
| Product Name | Cable Assemblies - Modular Cables | Patch Cord, Rj45 Plug-Plug, 6.6Ft, Gry; Lan Category Weidmuller |
| Cable Shielding | Shielded | |
| Cable Length | 6.56 ft (19.99 dm) | 6.56 ft (20 dm) |
| Application | LAN / Ethernet | |
| Product Type | Patch |