Weidmuller
Headers, Plugs and Sockets
1165890000
Description
Position Terminal Block
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
Position Terminal Block
Request a Quote
Email Supplier
Datasheet
Suppliers
Cp E Snt 150W 48V 3.3A Weidmuller
95Y6387
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
1165890000-ND |
95Y6387 |
|
Product Name
|
Headers, Plugs and Sockets |
Cp E Snt 150W 48V 3.3A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details