1165830000 -- CP E SNT 100W 12V 8.5A WEIDMULLER
Weidmuller
Cp E Snt 100W 12V 8.5A Weidmuller
1165830000
Description
CP E SNT 100W 12V 8.5A
Description
CP E SNT 100W 12V 8.5A
Suppliers
Cp E Snt 100W 12V 8.5A Weidmuller
95Y6383
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95Y6383 |
|
Product Name
|
Cp E Snt 100W 12V 8.5A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details