1161190000 -- VSPC 4SL 24VDC EX WEIDMULLER
Weidmuller
Vspc 4Sl 24Vdc Ex Weidmuller
1161190000
Description
VSPC 4SL 24VDC EX
Description
VSPC 4SL 24VDC EX
Suppliers
Vspc 4Sl 24Vdc Ex Weidmuller
62W1875
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
62W1875 |
|
Product Name
|
Vspc 4Sl 24Vdc Ex Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Gender
Female / Jack
View Details