1161170000 -- VSPC 4SL 12VDC EX WEIDMULLER
Weidmuller
Vspc 4Sl 12Vdc Ex Weidmuller
1161170000
Description
VSPC 4SL 12VDC EX
Description
VSPC 4SL 12VDC EX
Suppliers
Vspc 4Sl 12Vdc Ex Weidmuller
62W1873
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
62W1873 |
|
Product Name
|
Vspc 4Sl 12Vdc Ex Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
12 volts
Current Rating
3.0 amps
View Details
Connector Type
D-Sub Connector
Gender
Female / Jack
View Details