TERM BLOCK PLUG 7POS 7.62MM
"7 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)"
BVF 7.62HP/03/180MSF2 BCF/04R SN BK BX
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 4381-1157440000-ND | 44T5520 |
| Product Name | Headers, Plugs and Sockets | Bvf 7.62Hp/03/180Msf2 Bcf/04R Sn Bk Bx Weidmuller |
| Geometry | Straight; 180° |